Vishay Intertechnology, Inc. RES 820 OHM 1/4W 1% AXIAL RNC60J8200FSB14

Description
RES 820ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/4W 1% AXIAL - RNC60J8200FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/4W 1% AXIAL
RNC60J8200FSB14
RES 820 OHM 1/4W 1% AXIAL RNC60J8200FSB14
RES 820ohm 1/4W 1% AXIAL

RES 820ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J8200FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J8200FSB14-ND
Through Hole Resistors RNC60J8200FSB14-ND
820 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

820 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J8200FSB14 RNC60J8200FSB14-ND
Product Name RES 820 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details