Vishay Intertechnology, Inc. RES 806 OHM 1/4W 1% AXIAL RNC60J8060FRB14

Description
RES 806ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/4W 1% AXIAL - RNC60J8060FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/4W 1% AXIAL
RNC60J8060FRB14
RES 806 OHM 1/4W 1% AXIAL RNC60J8060FRB14
RES 806ohm 1/4W 1% AXIAL

RES 806ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J8060FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J8060FRB14-ND
Through Hole Resistors RNC60J8060FRB14-ND
806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J8060FRB14 RNC60J8060FRB14-ND
Product Name RES 806 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers