Vishay Intertechnology, Inc. RES 8K OHM 1/4W .1% AXIAL RNC60J8001BSB14

Description
RES 8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8K OHM 1/4W .1% AXIAL - RNC60J8001BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 1/4W .1% AXIAL
RNC60J8001BSB14
RES 8K OHM 1/4W .1% AXIAL RNC60J8001BSB14
RES 8Kohm 1/4W .1% AXIAL

RES 8Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J8001BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J8001BSB14-ND
Through Hole Resistors RNC60J8001BSB14-ND
8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J8001BSB14 RNC60J8001BSB14-ND
Product Name RES 8K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details