Vishay Precision Group Res Metal Film 787 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J7870FSB14201

Description
Res Metal Film 787 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 787 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 787 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60J7870FSB14201 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 787 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60J7870FSB14201
Res Metal Film 787 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J7870FSB14201
Res Metal Film 787 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 787 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC60J7870FSB14201-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J7870FSB14201-ND
Through Hole Resistors 541-RNC60J7870FSB14201-ND
787 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

787 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,787Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M4198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,787Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M4198
Resistor,metal Film,787Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M4198
Resistor,Metal Film,787Ohms,250WV,1 +/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,787Ohms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J7870FSB14201 541-RNC60J7870FSB14201-ND 09M4198
Product Name Res Metal Film 787 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,787Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details