Vishay Intertechnology, Inc. Res Metal Film 768 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC60J7680DSRE5

Description
Res Metal Film 768 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 768 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 768 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60J7680DSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 768 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60J7680DSRE5
Res Metal Film 768 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC60J7680DSRE5
Res Metal Film 768 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 768 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60J7680DSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J7680DSRE5TR-ND
Through Hole Resistors 541-RNC60J7680DSRE5TR-ND
768 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7680DSRE5 541-RNC60J7680DSRE5TR-ND
Product Name Res Metal Film 768 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers