Vishay Intertechnology, Inc. RES 7.5K OHM 1/4W .1% AXIAL RNC60J7501BRB14

Description
RES 7.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/4W .1% AXIAL - RNC60J7501BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/4W .1% AXIAL
RNC60J7501BRB14
RES 7.5K OHM 1/4W .1% AXIAL RNC60J7501BRB14
RES 7.5Kohm 1/4W .1% AXIAL

RES 7.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J7501BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7501BRB14-ND
Through Hole Resistors RNC60J7501BRB14-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7501BRB14 RNC60J7501BRB14-ND
Product Name RES 7.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers