Vishay Intertechnology, Inc. RES 74.1K OHM 1/4W .5% AXIAL RNC60J7412DSRE6

Description
RES 74.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 74.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 74.1K OHM 1/4W .5% AXIAL - RNC60J7412DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74.1K OHM 1/4W .5% AXIAL
RNC60J7412DSRE6
RES 74.1K OHM 1/4W .5% AXIAL RNC60J7412DSRE6
RES 74.1Kohm 1/4W .5% AXIAL

RES 74.1Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J7412DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7412DSRE6-ND
Through Hole Resistors RNC60J7412DSRE6-ND
74.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

74.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7412DSRE6 RNC60J7412DSRE6-ND
Product Name RES 74.1K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 74100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details