Vishay Intertechnology, Inc. Res Metal Film 665K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60J6653BRB14

Description
Res Metal Film 665K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 665K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 665K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC60J6653BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 665K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC60J6653BRB14
Res Metal Film 665K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60J6653BRB14
Res Metal Film 665K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 665K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J6653BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J6653BRB14-ND
Through Hole Resistors RNC60J6653BRB14-ND
665 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

665 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J6653BRB14 RNC60J6653BRB14-ND
Product Name Res Metal Film 665K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details