Vishay Intertechnology, Inc. RES 619 OHM 1/4W 1% AXIAL RNC60J6190FSBSL

Description
RES 619ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/4W 1% AXIAL - RNC60J6190FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/4W 1% AXIAL
RNC60J6190FSBSL
RES 619 OHM 1/4W 1% AXIAL RNC60J6190FSBSL
RES 619ohm 1/4W 1% AXIAL

RES 619ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J6190FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J6190FSBSL-ND
Through Hole Resistors RNC60J6190FSBSL-ND
619 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J6190FSBSL RNC60J6190FSBSL-ND
Product Name RES 619 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details