Vishay Intertechnology, Inc. RES 619 OHM 1/4W .1% AXIAL RNC60J6190BRB14

Description
RES 619ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/4W .1% AXIAL - RNC60J6190BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/4W .1% AXIAL
RNC60J6190BRB14
RES 619 OHM 1/4W .1% AXIAL RNC60J6190BRB14
RES 619ohm 1/4W .1% AXIAL

RES 619ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J6190BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J6190BRB14-ND
Through Hole Resistors RNC60J6190BRB14-ND
619 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J6190BRB14 RNC60J6190BRB14-ND
Product Name RES 619 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details