Vishay Intertechnology, Inc. RES 590 OHM 1/4W 1% AXIAL RNC60J5900FSB14

Description
RES 590ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/4W 1% AXIAL - RNC60J5900FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/4W 1% AXIAL
RNC60J5900FSB14
RES 590 OHM 1/4W 1% AXIAL RNC60J5900FSB14
RES 590ohm 1/4W 1% AXIAL

RES 590ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5900FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5900FSB14-ND
Through Hole Resistors RNC60J5900FSB14-ND
590 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5900FSB14 RNC60J5900FSB14-ND
Product Name RES 590 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers