Vishay Intertechnology, Inc. RES 569 OHM 1/4W .1% AXIAL RNC60J5690BSB14

Description
RES 569ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 569ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 569 OHM 1/4W .1% AXIAL - RNC60J5690BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 569 OHM 1/4W .1% AXIAL
RNC60J5690BSB14
RES 569 OHM 1/4W .1% AXIAL RNC60J5690BSB14
RES 569ohm 1/4W .1% AXIAL

RES 569ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5690BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5690BSB14-ND
Through Hole Resistors RNC60J5690BSB14-ND
569 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

569 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5690BSB14 RNC60J5690BSB14-ND
Product Name RES 569 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 569 ohms 569 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details