Vishay Intertechnology, Inc. RES 560K OHM 1/4W .1% AXIAL RNC60J5603BSB14

Description
RES 560Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 560Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1/4W .1% AXIAL - RNC60J5603BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/4W .1% AXIAL
RNC60J5603BSB14
RES 560K OHM 1/4W .1% AXIAL RNC60J5603BSB14
RES 560Kohm 1/4W .1% AXIAL

RES 560Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5603BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5603BSB14-ND
Through Hole Resistors RNC60J5603BSB14-ND
560 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5603BSB14 RNC60J5603BSB14-ND
Product Name RES 560K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details