Vishay Intertechnology, Inc. RES 5.36K OHM 1/4W .1% AXIAL RNC60J5361BSBSL

Description
RES 5.36Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/4W .1% AXIAL - RNC60J5361BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/4W .1% AXIAL
RNC60J5361BSBSL
RES 5.36K OHM 1/4W .1% AXIAL RNC60J5361BSBSL
RES 5.36Kohm 1/4W .1% AXIAL

RES 5.36Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5361BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5361BSBSL-ND
Through Hole Resistors RNC60J5361BSBSL-ND
5.36 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.36 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5361BSBSL RNC60J5361BSBSL-ND
Product Name RES 5.36K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers