Vishay Intertechnology, Inc. RES 530 OHM 1/4W .1% AXIAL RNC60J5300BSB14

Description
RES 530ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 530ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 530 OHM 1/4W .1% AXIAL - RNC60J5300BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 530 OHM 1/4W .1% AXIAL
RNC60J5300BSB14
RES 530 OHM 1/4W .1% AXIAL RNC60J5300BSB14
RES 530ohm 1/4W .1% AXIAL

RES 530ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5300BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5300BSB14-ND
Through Hole Resistors RNC60J5300BSB14-ND
530 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

530 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5300BSB14 RNC60J5300BSB14-ND
Product Name RES 530 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 530 ohms 530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details