Vishay Precision Group RES 52.3 OHM 1/4W 1% AXIAL RNC60J52R3FSB14

Description
RES 52.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/4W 1% AXIAL - RNC60J52R3FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/4W 1% AXIAL
RNC60J52R3FSB14
RES 52.3 OHM 1/4W 1% AXIAL RNC60J52R3FSB14
RES 52.3ohm 1/4W 1% AXIAL

RES 52.3ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J52R3FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J52R3FSB14-ND
Through Hole Resistors RNC60J52R3FSB14-ND
52.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,52.3Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M3653 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,52.3Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M3653
Resistor,metal Film,52.3Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M3653
Resistor,Metal Film,52.3Ohms,250WV, 1+/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,52.3Ohms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J52R3FSB14 RNC60J52R3FSB14-ND 09M3653
Product Name RES 52.3 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,52.3Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details