Vishay Precision Group RES 5.23K OHM 1/4W .1% AXIAL RNC60J5231BSRE6

Description
RES 5.23Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/4W .1% AXIAL - RNC60J5231BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/4W .1% AXIAL
RNC60J5231BSRE6
RES 5.23K OHM 1/4W .1% AXIAL RNC60J5231BSRE6
RES 5.23Kohm 1/4W .1% AXIAL

RES 5.23Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5231BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5231BSRE6-ND
Through Hole Resistors RNC60J5231BSRE6-ND
5.23 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.23 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5231BSRE6 RNC60J5231BSRE6-ND
Product Name RES 5.23K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers