Vishay Intertechnology, Inc. RES 50 OHM 1/4W .1% AXIAL RNC60J50R0BRRSL

Description
RES 50ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1/4W .1% AXIAL - RNC60J50R0BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/4W .1% AXIAL
RNC60J50R0BRRSL
RES 50 OHM 1/4W .1% AXIAL RNC60J50R0BRRSL
RES 50ohm 1/4W .1% AXIAL

RES 50ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J50R0BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J50R0BRRSL-ND
Through Hole Resistors RNC60J50R0BRRSL-ND
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J50R0BRRSL RNC60J50R0BRRSL-ND
Product Name RES 50 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details