Vishay Intertechnology, Inc. RES 5.05K OHM 1/4W .1% AXIAL RNC60J5051BSR36

Description
RES 5.05Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.05Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.05K OHM 1/4W .1% AXIAL - RNC60J5051BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.05K OHM 1/4W .1% AXIAL
RNC60J5051BSR36
RES 5.05K OHM 1/4W .1% AXIAL RNC60J5051BSR36
RES 5.05Kohm 1/4W .1% AXIAL

RES 5.05Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5051BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5051BSR36-ND
Through Hole Resistors RNC60J5051BSR36-ND
5.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5051BSR36 RNC60J5051BSR36-ND
Product Name RES 5.05K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details