Vishay Precision Group Through Hole Resistors RNC60J49R9FSB14

Description
49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J49R9FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J49R9FSB14-ND
Through Hole Resistors RNC60J49R9FSB14-ND
49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,49.9,1%,25PPM,S/.001%,BULK - RNC60J49R9FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,49.9,1%,25PPM,S/.001%,BULK
RNC60J49R9FSB14
MF,1/4W,49.9,1%,25PPM,S/.001%,BULK RNC60J49R9FSB14
MF,1/4W,49.9,1%,25PP M,S/.001%,BULK

MF,1/4W,49.9,1%,25PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,49.9Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M3545 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M3545
Resistor,metal Film,49.9Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M3545
Resistor,Metal Film,49.9Ohms,250WV, 1+/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,49.9Ohms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J49R9FSB14-ND RNC60J49R9FSB14 09M3545
Product Name Through Hole Resistors MF,1/4W,49.9,1%,25PPM,S/.001%,BULK Resistor,metal Film,49.9Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details