Vishay Intertechnology, Inc. RES 4.99K OHM 1/4W 1% AXIAL RNC60J4991FSBSL

Description
RES 4.99Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/4W 1% AXIAL - RNC60J4991FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/4W 1% AXIAL
RNC60J4991FSBSL
RES 4.99K OHM 1/4W 1% AXIAL RNC60J4991FSBSL
RES 4.99Kohm 1/4W 1% AXIAL

RES 4.99Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4991FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4991FSBSL-ND
Through Hole Resistors RNC60J4991FSBSL-ND
4.99 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4991FSBSL RNC60J4991FSBSL-ND
Product Name RES 4.99K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details