Vishay Intertechnology, Inc. Through Hole Resistors RNC60J4811BSB14

Description
4.81 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.81 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J4811BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4811BSB14-ND
Through Hole Resistors RNC60J4811BSB14-ND
4.81 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.81 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,4.81K,.1%,25PPM,S/.001%,BULK - RNC60J4811BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,4.81K,.1%,25PPM,S/.001%,BULK
RNC60J4811BSB14
MF,1/4W,4.81K,.1%,25PPM,S/.001%,BULK RNC60J4811BSB14
MF,1/4W,4.81K,.1%,25 PPM,S/.001%,BULK

MF,1/4W,4.81K,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J4811BSB14-ND RNC60J4811BSB14
Product Name Through Hole Resistors MF,1/4W,4.81K,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details