Vishay Intertechnology, Inc. RES 47.5 OHM 1/4W 1% AXIAL RNC60J47R5FSB14

Description
RES 47.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/4W 1% AXIAL - RNC60J47R5FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/4W 1% AXIAL
RNC60J47R5FSB14
RES 47.5 OHM 1/4W 1% AXIAL RNC60J47R5FSB14
RES 47.5ohm 1/4W 1% AXIAL

RES 47.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J47R5FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J47R5FSB14-ND
Through Hole Resistors RNC60J47R5FSB14-ND
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J47R5FSB14 RNC60J47R5FSB14-ND
Product Name RES 47.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details