Vishay Precision Group RES 475 OHM 1/4W 1% AXIAL RNC60J4750FSB14

Description
RES 475ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/4W 1% AXIAL - RNC60J4750FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/4W 1% AXIAL
RNC60J4750FSB14
RES 475 OHM 1/4W 1% AXIAL RNC60J4750FSB14
RES 475ohm 1/4W 1% AXIAL

RES 475ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4750FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4750FSB14-ND
Through Hole Resistors RNC60J4750FSB14-ND
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,475Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M3479 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,475Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M3479
Resistor,metal Film,475Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M3479
Resistor,Metal Film,475Ohms,250WV,1 +/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,475Ohms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J4750FSB14 RNC60J4750FSB14-ND 09M3479
Product Name RES 475 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,475Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details