Vishay Precision Group RES 44.2K OHM 1/4W 1% AXIAL RNC60J4422FSB14

Description
RES 44.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/4W 1% AXIAL - RNC60J4422FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/4W 1% AXIAL
RNC60J4422FSB14
RES 44.2K OHM 1/4W 1% AXIAL RNC60J4422FSB14
RES 44.2Kohm 1/4W 1% AXIAL

RES 44.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4422FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4422FSB14-ND
Through Hole Resistors RNC60J4422FSB14-ND
44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,44.2Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M3367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,44.2Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M3367
Resistor,metal Film,44.2Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M3367
Resistor,Metal Film,44.2KOhms,250WV ,1+/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,44.2KOhms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J4422FSB14 RNC60J4422FSB14-ND 09M3367
Product Name RES 44.2K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,44.2Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details