Vishay Intertechnology, Inc. Res Metal Film 417K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J4173BSB14

Description
Res Metal Film 417K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 417K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 417K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60J4173BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 417K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60J4173BSB14
Res Metal Film 417K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J4173BSB14
Res Metal Film 417K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 417K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J4173BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4173BSB14-ND
Through Hole Resistors RNC60J4173BSB14-ND
417 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

417 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4173BSB14 RNC60J4173BSB14-ND
Product Name Res Metal Film 417K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details