Vishay Intertechnology, Inc. Through Hole Resistors RNC60J4123BSB14

Description
412 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
412 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J4123BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4123BSB14-ND
Through Hole Resistors RNC60J4123BSB14-ND
412 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

412 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,412K ,.1%,25PPM,S/.001%,BULK - RNC60J4123BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,412K ,.1%,25PPM,S/.001%,BULK
RNC60J4123BSB14
MF,1/4W,412K ,.1%,25PPM,S/.001%,BULK RNC60J4123BSB14
MF,1/4W,412K ,.1%,25PPM,S/.001%,B ULK

MF,1/4W,412K ,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J4123BSB14-ND RNC60J4123BSB14
Product Name Through Hole Resistors MF,1/4W,412K ,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details