Vishay Intertechnology, Inc. RES 40.2 OHM 1/4W .1% AXIAL RNC60J40R2BSB14

Description
RES 40.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/4W .1% AXIAL - RNC60J40R2BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/4W .1% AXIAL
RNC60J40R2BSB14
RES 40.2 OHM 1/4W .1% AXIAL RNC60J40R2BSB14
RES 40.2ohm 1/4W .1% AXIAL

RES 40.2ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J40R2BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J40R2BSB14-ND
Through Hole Resistors RNC60J40R2BSB14-ND
40.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J40R2BSB14 RNC60J40R2BSB14-ND
Product Name RES 40.2 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details