Vishay Intertechnology, Inc. RES 407K OHM 1/4W .1% AXIAL RNC60J4073BSRE6

Description
RES 407Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 407Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 407K OHM 1/4W .1% AXIAL - RNC60J4073BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 407K OHM 1/4W .1% AXIAL
RNC60J4073BSRE6
RES 407K OHM 1/4W .1% AXIAL RNC60J4073BSRE6
RES 407Kohm 1/4W .1% AXIAL

RES 407Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4073BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4073BSRE6-ND
Through Hole Resistors RNC60J4073BSRE6-ND
407 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

407 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4073BSRE6 RNC60J4073BSRE6-ND
Product Name RES 407K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 407000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details