Vishay Precision Group Through Hole Resistors RNC60J4070BSRE6

Description
407 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
407 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J4070BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4070BSRE6-ND
Through Hole Resistors RNC60J4070BSRE6-ND
407 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

407 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 407 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60J4070BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 407 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60J4070BSRE6
Res Metal Film 407 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC60J4070BSRE6
Res Metal Film 407 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 407 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J4070BSRE6-ND RNC60J4070BSRE6
Product Name Through Hole Resistors Res Metal Film 407 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 407 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers