Vishay Precision Group Through Hole Resistors RNC60J39R2FSB14

Description
39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J39R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J39R2FSB14-ND
Through Hole Resistors RNC60J39R2FSB14-ND
39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 39.2 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60J39R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 39.2 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60J39R2FSB14
Res Metal Film 39.2 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J39R2FSB14
Res Metal Film 39.2 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 39.2 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,39.2Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M3184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.2Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M3184
Resistor,metal Film,39.2Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M3184
Resistor,Metal Film,39.2Ohms,250WV, 1+/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,39.2Ohms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J39R2FSB14-ND RNC60J39R2FSB14 09M3184
Product Name Through Hole Resistors Res Metal Film 39.2 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Resistor,metal Film,39.2Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details