Vishay Precision Group Through Hole Resistors RNC60J3921FSRE6

Description
3.92 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.92 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J3921FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3921FSRE6-ND
Through Hole Resistors RNC60J3921FSRE6-ND
3.92 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.92 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 3.92K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60J3921FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.92K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60J3921FSRE6
Res Metal Film 3.92K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC60J3921FSRE6
Res Metal Film 3.92K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 3.92K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,3.92Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M3198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.92Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M3198
Resistor,metal Film,3.92Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M3198
Resistor,Metal Film,3.92KOhms,250WV ,1+/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,3.92KOhms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J3921FSRE6-ND RNC60J3921FSRE6 09M3198
Product Name Through Hole Resistors Res Metal Film 3.92K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Resistor,metal Film,3.92Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details