Vishay Intertechnology, Inc. Through Hole Resistors RNC60J37R9BSB14

Description
37.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
37.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J37R9BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J37R9BSB14-ND
Through Hole Resistors RNC60J37R9BSB14-ND
37.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 37.9 OHM 1/4W .1% AXIAL - RNC60J37R9BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.9 OHM 1/4W .1% AXIAL
RNC60J37R9BSB14
RES 37.9 OHM 1/4W .1% AXIAL RNC60J37R9BSB14
RES 37.9ohm 1/4W .1% AXIAL

RES 37.9ohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J37R9BSB14-ND RNC60J37R9BSB14
Product Name Through Hole Resistors RES 37.9 OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 37.9 ohms 37.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details