Vishay Intertechnology, Inc. RES 374 OHM 1/4W 1% AXIAL RNC60J3740FSB14

Description
RES 374ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/4W 1% AXIAL - RNC60J3740FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/4W 1% AXIAL
RNC60J3740FSB14
RES 374 OHM 1/4W 1% AXIAL RNC60J3740FSB14
RES 374ohm 1/4W 1% AXIAL

RES 374ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J3740FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3740FSB14-ND
Through Hole Resistors RNC60J3740FSB14-ND
374 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3740FSB14 RNC60J3740FSB14-ND
Product Name RES 374 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details