Vishay Precision Group RES 3.52K OHM 1/4W .1% AXIAL RNC60J3521BSRE6

Description
RES 3.52Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.52Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.52K OHM 1/4W .1% AXIAL - RNC60J3521BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.52K OHM 1/4W .1% AXIAL
RNC60J3521BSRE6
RES 3.52K OHM 1/4W .1% AXIAL RNC60J3521BSRE6
RES 3.52Kohm 1/4W .1% AXIAL

RES 3.52Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J3521BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3521BSRE6-ND
Through Hole Resistors RNC60J3521BSRE6-ND
3.52 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.52 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3521BSRE6 RNC60J3521BSRE6-ND
Product Name RES 3.52K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3520 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers