Vishay Intertechnology, Inc. RES 330K OHM 1/4W 1% AXIAL RNC60J3303FSB14

Description
RES 330Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/4W 1% AXIAL - RNC60J3303FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/4W 1% AXIAL
RNC60J3303FSB14
RES 330K OHM 1/4W 1% AXIAL RNC60J3303FSB14
RES 330Kohm 1/4W 1% AXIAL

RES 330Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J3303FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3303FSB14-ND
Through Hole Resistors RNC60J3303FSB14-ND
330 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3303FSB14 RNC60J3303FSB14-ND
Product Name RES 330K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details