Vishay Intertechnology, Inc. Through Hole Resistors RNC60J3200BSB14

Description
320 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
320 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J3200BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3200BSB14-ND
Through Hole Resistors RNC60J3200BSB14-ND
320 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

320 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 320 OHM 1/4W .1% AXIAL - RNC60J3200BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320 OHM 1/4W .1% AXIAL
RNC60J3200BSB14
RES 320 OHM 1/4W .1% AXIAL RNC60J3200BSB14
RES 320ohm 1/4W .1% AXIAL

RES 320ohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J3200BSB14-ND RNC60J3200BSB14
Product Name Through Hole Resistors RES 320 OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 320 ohms 320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details