Vishay Intertechnology, Inc. RES 3.12K OHM 1/4W .1% AXIAL RNC60J3121BSB14

Description
RES 3.12Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.12Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.12K OHM 1/4W .1% AXIAL - RNC60J3121BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.12K OHM 1/4W .1% AXIAL
RNC60J3121BSB14
RES 3.12K OHM 1/4W .1% AXIAL RNC60J3121BSB14
RES 3.12Kohm 1/4W .1% AXIAL

RES 3.12Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J3121BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3121BSB14-ND
Through Hole Resistors RNC60J3121BSB14-ND
3.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3121BSB14 RNC60J3121BSB14-ND
Product Name RES 3.12K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1073879 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details