Vishay Intertechnology, Inc. Through Hole Resistors RNC60J3014FMB14

Description
3.01 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.01 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J3014FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3014FMB14-ND
Through Hole Resistors RNC60J3014FMB14-ND
3.01 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 3.01M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC60J3014FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.01M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC60J3014FMB14
Res Metal Film 3.01M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC60J3014FMB14
Res Metal Film 3.01M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 3.01M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J3014FMB14-ND RNC60J3014FMB14
Product Name Through Hole Resistors Res Metal Film 3.01M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details