Vishay Intertechnology, Inc. RES 298K OHM 1/4W .1% AXIAL RNC60J2983BSB14

Description
RES 298Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 298Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 298K OHM 1/4W .1% AXIAL - RNC60J2983BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 298K OHM 1/4W .1% AXIAL
RNC60J2983BSB14
RES 298K OHM 1/4W .1% AXIAL RNC60J2983BSB14
RES 298Kohm 1/4W .1% AXIAL

RES 298Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2983BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2983BSB14-ND
Through Hole Resistors RNC60J2983BSB14-ND
298 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

298 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2983BSB14 RNC60J2983BSB14-ND
Product Name RES 298K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 298000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details