Vishay Intertechnology, Inc. RES 2.9K OHM 1/4W 1% AXIAL RNC60J2901FSB14

Description
RES 2.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.9K OHM 1/4W 1% AXIAL - RNC60J2901FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.9K OHM 1/4W 1% AXIAL
RNC60J2901FSB14
RES 2.9K OHM 1/4W 1% AXIAL RNC60J2901FSB14
RES 2.9Kohm 1/4W 1% AXIAL

RES 2.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2901FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2901FSB14-ND
Through Hole Resistors RNC60J2901FSB14-ND
2.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2901FSB14 RNC60J2901FSB14-ND
Product Name RES 2.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 158345P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 22 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details