Vishay Intertechnology, Inc. MF,1/4W,2.80K ,1%,25PPM,S/.001%,BULK RNC60J2801FSB14

Description
MF,1/4W,2.80K ,1%,25PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,2.80K ,1%,25PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,2.80K ,1%,25PPM,S/.001%,BULK - RNC60J2801FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,2.80K ,1%,25PPM,S/.001%,BULK
RNC60J2801FSB14
MF,1/4W,2.80K ,1%,25PPM,S/.001%,BULK RNC60J2801FSB14
MF,1/4W,2.80K ,1%,25PPM,S/.001%,BU LK

MF,1/4W,2.80K ,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J2801FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2801FSB14-ND
Through Hole Resistors RNC60J2801FSB14-ND
2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2801FSB14 RNC60J2801FSB14-ND
Product Name MF,1/4W,2.80K ,1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details