Vishay Intertechnology, Inc. RES 25.5 OHM 1/4W .1% AXIAL RNC60J25R5BSB14

Description
RES 25.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1/4W .1% AXIAL - RNC60J25R5BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/4W .1% AXIAL
RNC60J25R5BSB14
RES 25.5 OHM 1/4W .1% AXIAL RNC60J25R5BSB14
RES 25.5ohm 1/4W .1% AXIAL

RES 25.5ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J25R5BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J25R5BSB14-ND
Through Hole Resistors RNC60J25R5BSB14-ND
25.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J25R5BSB14 RNC60J25R5BSB14-ND
Product Name RES 25.5 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details