Vishay Intertechnology, Inc. RES 2.55K OHM 1/4W 1% AXIAL RNC60J2551FSB14

Description
RES 2.55Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/4W 1% AXIAL - RNC60J2551FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/4W 1% AXIAL
RNC60J2551FSB14
RES 2.55K OHM 1/4W 1% AXIAL RNC60J2551FSB14
RES 2.55Kohm 1/4W 1% AXIAL

RES 2.55Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2551FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2551FSB14-ND
Through Hole Resistors RNC60J2551FSB14-ND
2.55 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.55 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2551FSB14 RNC60J2551FSB14-ND
Product Name RES 2.55K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers