Vishay Intertechnology, Inc. RES 2.35K OHM 1/4W .1% AXIAL RNC60J2351BSRE6

Description
RES 2.35Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.35Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.35K OHM 1/4W .1% AXIAL - RNC60J2351BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.35K OHM 1/4W .1% AXIAL
RNC60J2351BSRE6
RES 2.35K OHM 1/4W .1% AXIAL RNC60J2351BSRE6
RES 2.35Kohm 1/4W .1% AXIAL

RES 2.35Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2351BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2351BSRE6-ND
Through Hole Resistors RNC60J2351BSRE6-ND
2.35 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.35 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2351BSRE6 RNC60J2351BSRE6-ND
Product Name RES 2.35K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers