Vishay Intertechnology, Inc. Through Hole Resistors RNC60J2262BSB14

Description
22.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
22.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J2262BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2262BSB14-ND
Through Hole Resistors RNC60J2262BSB14-ND
22.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,22.6K ,.1%,25PPM,S/.001%,BULK - RNC60J2262BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,22.6K ,.1%,25PPM,S/.001%,BULK
RNC60J2262BSB14
MF,1/4W,22.6K ,.1%,25PPM,S/.001%,BULK RNC60J2262BSB14
MF,1/4W,22.6K ,.1%,25PPM,S/.001%,B ULK

MF,1/4W,22.6K ,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J2262BSB14-ND RNC60J2262BSB14
Product Name Through Hole Resistors MF,1/4W,22.6K ,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details