Vishay Intertechnology, Inc. RES 22.5K OHM 1/4W 1% AXIAL RNC60J2252FSRE6

Description
RES 22.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.5K OHM 1/4W 1% AXIAL - RNC60J2252FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.5K OHM 1/4W 1% AXIAL
RNC60J2252FSRE6
RES 22.5K OHM 1/4W 1% AXIAL RNC60J2252FSRE6
RES 22.5Kohm 1/4W 1% AXIAL

RES 22.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2252FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2252FSRE6-ND
Through Hole Resistors RNC60J2252FSRE6-ND
22.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2252FSRE6 RNC60J2252FSRE6-ND
Product Name RES 22.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details