Vishay Intertechnology, Inc. RES 2.21M OHM 1/4W 1% AXIAL RNC60J2214FMRE6

Description
RES 2.21Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21M OHM 1/4W 1% AXIAL - RNC60J2214FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21M OHM 1/4W 1% AXIAL
RNC60J2214FMRE6
RES 2.21M OHM 1/4W 1% AXIAL RNC60J2214FMRE6
RES 2.21Mohm 1/4W 1% AXIAL

RES 2.21Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2214FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2214FMRE6-ND
Through Hole Resistors RNC60J2214FMRE6-ND
2.21 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2214FMRE6 RNC60J2214FMRE6-ND
Product Name RES 2.21M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details