Vishay Intertechnology, Inc. RES 21.3 OHM 1/4W .1% AXIAL RNC60J21R3BSB14

Description
RES 21.3ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 21.3ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.3 OHM 1/4W .1% AXIAL - RNC60J21R3BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.3 OHM 1/4W .1% AXIAL
RNC60J21R3BSB14
RES 21.3 OHM 1/4W .1% AXIAL RNC60J21R3BSB14
RES 21.3ohm 1/4W .1% AXIAL

RES 21.3ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J21R3BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J21R3BSB14-ND
Through Hole Resistors RNC60J21R3BSB14-ND
21.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J21R3BSB14 RNC60J21R3BSB14-ND
Product Name RES 21.3 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.3 ohms 21.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details