Vishay Intertechnology, Inc. RES 21 OHM 1/4W .1% AXIAL RNC60J21R0BSB14

Description
RES 21ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 21ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21 OHM 1/4W .1% AXIAL - RNC60J21R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1/4W .1% AXIAL
RNC60J21R0BSB14
RES 21 OHM 1/4W .1% AXIAL RNC60J21R0BSB14
RES 21ohm 1/4W .1% AXIAL

RES 21ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J21R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J21R0BSB14-ND
Through Hole Resistors RNC60J21R0BSB14-ND
21 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J21R0BSB14 RNC60J21R0BSB14-ND
Product Name RES 21 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21 ohms 21 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers